Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCT TRANS D LATCH 3ST 20-QSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT573CTQCTG4 | CY74FCT573CTQCTG4-ND | CY74FCT573CTQCTG4 | CY74FCT573CTQCTG4 | CY74FCT573CTQCTG4 |
| Product Name | CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 0.2000 mA | ||||
| Propagation Delay | 4.7 ns | 2 ns | 2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |