Texas Instruments SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADBRE4

Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT841ADBRE4 is a 10-bit D-type latch designed for driving capacitive or low-impedance loads, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It features a buffered output-enable (OE) input that allows the outputs to be placed in a high-impedance state, which is beneficial for bus line driving without additional interface components. The device operates with a supply voltage range of 4.5V to 5.5V and supports high-drive outputs, with a maximum output current of 64 mA for low states and 32 mA for high states. The latch is characterized for operation from -40°C to 85°C and includes ESD protection exceeding 2000V, ensuring reliability in various environments. It also has a typical output ground bounce (VOLP) of less than 1V at 5V supply voltage. The SN74ABT841ADBRE4 is available in a 24-pin SSOP package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SN74ABT841ADBRE4 is a 10-bit D-type latch designed for driving capacitive or low-impedance loads, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It features a buffered output-enable (OE) input that allows the outputs to be placed in a high-impedance state, which is beneficial for bus line driving without additional interface components. The device operates with a supply voltage range of 4.5V to 5.5V and supports high-drive outputs, with a maximum output current of 64 mA for low states and 32 mA for high states. The latch is characterized for operation from -40°C to 85°C and includes ESD protection exceeding 2000V, ensuring reliability in various environments. It also has a typical output ground bounce (VOLP) of less than 1V at 5V supply voltage. The SN74ABT841ADBRE4 is available in a 24-pin SSOP package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT841ADBRE4 - Texas Instruments
Dallas, TX, United States
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT841ADBRE4
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADBRE4
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Latches - SN74ABT841ADBRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257445-SN74ABT841ADBRE4
Integrated Circuits (ICs) - Logic - Latches 1257445-SN74ABT841ADBRE4
Win Source Part Number: 1257445-SN74ABT841AD BRE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT841

Win Source Part Number: 1257445-SN74ABT841ADBRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT841

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT841ADBRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ADBRE4
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ADBRE4
IC 10BIT BUS-INTFC D 3ST 24-SSOP

IC 10BIT BUS-INTFC D 3ST 24-SSOP

Supplier's Site
Logic - Latches - SN74ABT841ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ADBRE4
Logic - Latches SN74ABT841ADBRE4
IC 10BIT BUS-INTFC D 3ST 24-SSOP

IC 10BIT BUS-INTFC D 3ST 24-SSOP

Supplier's Site Datasheet
Latches - SN74ABT841ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT841ADBRE4 SN74ABT841ADBRE4-ND 1257445-SN74ABT841ADBRE4 SN74ABT841ADBRE4 SN74ABT841ADBRE4 SN74ABT841ADBRE4
Product Name SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 38 mA
Propagation Delay 7.2 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
6 suppliers