Texas Instruments SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs SN74ABTH162260DL

Description
12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs - SN74ABTH162260DL - Texas Instruments
Dallas, TX, United States
SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs
SN74ABTH162260DL
SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs SN74ABTH162260DL
12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85

12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257430-SN74ABTH162260DL
Integrated Circuits (ICs) - Logic - Latches 1257430-SN74ABTH162260DL
Win Source Part Number: 1257430-SN74ABTH1622 60DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 3.6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ABTH162260DLG4,TEX TISSN74ABTH162260DL, 74ABTH162260DLG4,215 6-SN74ABTH162260DL,2 96-33635-5,SN74ABTH1 62260DL Base Product Number: 74ABTH162260

Win Source Part Number: 1257430-SN74ABTH162260DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABTH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 3.6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ABTH162260DLG4,TEXTISSN74ABTH162260DL,74ABTH162260DLG4,2156-SN74ABTH162260DL,296-33635-5,SN74ABTH162260DL
Base Product Number: 74ABTH162260

Buy Now Datasheet
Latches - 296-33635-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABTH162260DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABTH162260DL
Integrated Circuits (ICs) - Logic - Latches SN74ABTH162260DL
IC 12-14BIT MUXED D LATCH 56SSOP

IC 12-14BIT MUXED D LATCH 56SSOP

Supplier's Site
Latches - SN74ABTH162260DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABTH162260DL 1257430-SN74ABTH162260DL 296-33635-5-ND SN74ABTH162260DL SN74ABTH162260DL
Product Name SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 63 mA
Propagation Delay 7.2 ns 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details