Texas Instruments CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841CTPVCT

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
CY74FCT16841CTPVCT
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841CTPVCT
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - CY74FCT16841CTPVCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16841CTPVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16841CTPVCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT16841CTPVCT
IC 20BIT BUS-INT D LATCH 56SSOP

IC 20BIT BUS-INT D LATCH 56SSOP

Supplier's Site
Logic - Latches CY74FCT16841CTPVCT
IC 20BIT BUS-INT D LATCH 56SSOP

IC 20BIT BUS-INT D LATCH 56SSOP

Supplier's Site Datasheet
Latches - CY74FCT16841CTPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16841CTPVCT CY74FCT16841CTPVCT-ND CY74FCT16841CTPVCT CY74FCT16841CTPVCT CY74FCT16841CTPVCT
Product Name CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.5 ns 1.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101QRA - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DBVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers