Texas Instruments SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DWG4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT373 is an octal D-type transparent latch featuring 3-state outputs, designed for operation within a voltage range of 4.5V to 5.5V. It is compatible with TTL voltage levels and can accept input voltages up to 5.5V. The device exhibits a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. The latches are particularly effective for driving capacitive loads and can be utilized in various applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74ACT373 is available in multiple package types, including SOIC, TSSOP, and PDIP, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74ACT373 is an octal D-type transparent latch featuring 3-state outputs, designed for operation within a voltage range of 4.5V to 5.5V. It is compatible with TTL voltage levels and can accept input voltages up to 5.5V. The device exhibits a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. The latches are particularly effective for driving capacitive loads and can be utilized in various applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74ACT373 is available in multiple package types, including SOIC, TSSOP, and PDIP, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT373DWG4 - Texas Instruments
Dallas, TX, United States
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT373DWG4
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DWG4
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74ACT373DWG4
Product Name SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers