Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches CD74HC563ME4

Description
Win Source Part Number: 1061859-CD74HC563ME4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Tube Standard Package: 1,050 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC563 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061859-CD74HC563ME4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Tube Standard Package: 1,050 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC563 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1061859-CD74HC563ME4
Integrated Circuits (ICs) - Logic - Latches 1061859-CD74HC563ME4
Win Source Part Number: 1061859-CD74HC563ME4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Tube Standard Package: 1,050 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC563 Product Status: Obsolete

Win Source Part Number: 1061859-CD74HC563ME4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Package: Tube
Standard Package: 1,050
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 12ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC563
Product Status: Obsolete

Buy Now Datasheet
Latches - CD74HC563ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - CD74HC563ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC563ME4
Logic - Latches CD74HC563ME4
IC OCTAL LATCH TRI-ST 20-SOIC

IC OCTAL LATCH TRI-ST 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1061859-CD74HC563ME4 CD74HC563ME4 CD74HC563ME4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Propagation Delay 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Logic Family / Base Number Nexperia - 24AC3285 - Newark, An Avnet Company
Specs
Propagation Delay 18.8 ns
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
Fast CMOS Octal Transparent Latch - 5962-9223801M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details