D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT BUS-INT D LATCH 56SSOP
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT BUS-INT D LATCH 56SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT16841ATPVCT-ND | CY74FCT16841ATPVCT | CY74FCT16841ATPVCT | CY74FCT16841ATPVCT |
| Product Name | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA |