Texas Instruments Latches JM38510/65402B2A

Description
Channel IC
Description
Channel IC

Suppliers

Company
Product
Description
Supplier Links
Latches - JM38510/65402B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number JM38510/65402B2A
Product Name Latches
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 568-8819-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573CTLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details