Texas Instruments SN54F373 Octal Transparent D-type Latches With 3-State Outputs M38510/34601B2A

Description
Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - M38510/34601B2A - Texas Instruments
Dallas, TX, United States
SN54F373 Octal Transparent D-type Latches With 3-State Outputs
M38510/34601B2A
SN54F373 Octal Transparent D-type Latches With 3-State Outputs M38510/34601B2A
Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M38510/34601B2A
Integrated Circuits (ICs) - Logic - Latches M38510/34601B2A
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number M38510/34601B2A M38510/34601B2A
Product Name SN54F373 Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details