Texas Instruments Latches MM74HC259J

Description
D-Type, Addressable 1 Channel 1:8 IC Standard
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC259J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC259J
Latches MM74HC259J
D-Type, Addressable 1 Channel 1:8 IC Standard

D-Type, Addressable 1 Channel 1:8 IC Standard

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC259J - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC259J
Integrated Circuits (ICs) - Logic - Latches MM74HC259J
D LATCH LOW LEVEL TRIGGERED

D LATCH LOW LEVEL TRIGGERED

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number MM74HC259J MM74HC259J
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74FCT373CTQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG:11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373APVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers