Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094711-SN54ALS563BJ
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -1 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 29 ns
Categories: Logic - Flip Flops
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Flip-Flops |
| Product Number | SN54ALS563BJ | 1094711-SN54ALS563BJ |
| Product Name | SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs | Logic - Logic - Flip Flops - SN54ALS563BJ |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Operating Current | 29 mA | |
| Propagation Delay | 18 ns | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |