Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
IC D-TYPE TRANSP SGL 8:8 20CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN54LS373J | SN54LS373J | SN54LS373J |
| Product Name | SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 40 mA | ||
| Propagation Delay | 18 ns |