Texas Instruments SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT533APWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT533APWR - Texas Instruments
Dallas, TX, United States
SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT533APWR
SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT533APWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-4014-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT533APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT533APWR
Integrated Circuits (ICs) - Logic - Latches SN74ABT533APWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - SN74ABT533APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74ABT533APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT533APWR
Logic - Latches SN74ABT533APWR
IC OCTAL D-TYPE LATCH 20-TSSOP

IC OCTAL D-TYPE LATCH 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT533APWR 296-4014-2-ND SN74ABT533APWR SN74ABT533APWR SN74ABT533APWR
Product Name SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 30 mA
Propagation Delay 7.6 ns 4.9 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HCT75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
3 suppliers
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details