Texas Instruments High-Performance Analog Logic - Latches FCT162373CTPVCTG4

Description
IC 16BIT TRNSP DTYP LTCH 48SSOP
Datasheet
Description
IC 16BIT TRNSP DTYP LTCH 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - FCT162373CTPVCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
FCT162373CTPVCTG4
Logic - Latches FCT162373CTPVCTG4
IC 16BIT TRNSP DTYP LTCH 48SSOP

IC 16BIT TRNSP DTYP LTCH 48SSOP

Supplier's Site Datasheet
Latches - FCT162373CTPVCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number FCT162373CTPVCTG4 FCT162373CTPVCTG4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Latches - 74HCT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers