Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT TRANS D LATCH 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT573TSOC | CY74FCT573TSOC-ND | CY74FCT573TSOC | CY74FCT573TSOC | CY74FCT573TSOC |
| Product Name | CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 0.2000 mA | ||||
| Propagation Delay | 8 ns | 2 ns | 2 ns |