Texas Instruments SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADW

Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT841ADW - Texas Instruments
Dallas, TX, United States
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT841ADW
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADW
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-4100-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257437-SN74ABT841ADW
Integrated Circuits (ICs) - Logic - Latches 1257437-SN74ABT841ADW
Win Source Part Number: 1257437-SN74ABT841AD W Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4100-5R,296-410 0-5,2156-SN74ABT841A DW,-296-4100-5,-SN74 ABT841ADWG4R,-SN74AB T841ADWR,-SN74ABT841 ADWG4,TEXTISSN74ABT8 41ADW,-296-4100-5,29 6-4100-5R Base Product Number: 74ABT841

Win Source Part Number: 1257437-SN74ABT841ADW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4100-5R,296-4100-5,2156-SN74ABT841ADW,-296-4100-5,-SN74ABT841ADWG4R,-SN74ABT841ADWR,-SN74ABT841ADWG4,TEXTISSN74ABT841ADW,-296-4100-5,296-4100-5R
Base Product Number: 74ABT841

Buy Now Datasheet
Latches - SN74ABT841ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT841ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ADW
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ADW
IC 10BIT BUS INT D LATCH 24-SOIC

IC 10BIT BUS INT D LATCH 24-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT841ADW 296-4100-5-ND 1257437-SN74ABT841ADW SN74ABT841ADW SN74ABT841ADW
Product Name SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 38 mA
Propagation Delay 7.2 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
 - 5477DM - Rochester Electronics
Specs
Package Type DIP; CDIP14
Logic Family TTL
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details