Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253266-SN74AC573N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC573
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
LOGIC, OCTAL D TRANSP LATCH, 20DIP; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC573N | 1253266-SN74AC573N | 296-33649-5-ND | 37AJ1026 | SN74AC573N | SN74AC573N |
| Product Name | SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74AC573N | Latches | Logic, Octal D Transp Latch, 20Dip; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 15 ns | 2.5 ns | 2.5 ns | 11.5 ns |