Texas Instruments CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573TSOC

Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - CY74FCT2573TSOC - Texas Instruments
Dallas, TX, United States
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors
CY74FCT2573TSOC
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573TSOC
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-33225-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CY74FCT2573TSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT2573TSOC
Logic - Latches CY74FCT2573TSOC
IC OCT D TRANS LATCH 3ST 20SOIC

IC OCT D TRANS LATCH 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT2573TSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT2573TSOC
Integrated Circuits (ICs) - Logic - Latches CY74FCT2573TSOC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CY74FCT2573TSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT2573TSOC 296-33225-5-ND CY74FCT2573TSOC CY74FCT2573TSOC CY74FCT2573TSOC
Product Name CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 8 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101QRA - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details