Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ABT841ANSRE4

Description
Win Source Part Number: 1257443-SN74ABT841AN SRE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT841 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257443-SN74ABT841AN SRE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT841 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257443-SN74ABT841ANSRE4
Integrated Circuits (ICs) - Logic - Latches 1257443-SN74ABT841ANSRE4
Win Source Part Number: 1257443-SN74ABT841AN SRE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT841 Product Status: Obsolete

Win Source Part Number: 1257443-SN74ABT841ANSRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT841
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74ABT841ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

Buy Now Datasheet
Logic - Latches - SN74ABT841ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ANSRE4
Logic - Latches SN74ABT841ANSRE4
IC 10BIT BUS-INTFC D 3ST 24SO

IC 10BIT BUS-INTFC D 3ST 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257443-SN74ABT841ANSRE4 SN74ABT841ANSRE4 SN74ABT841ANSRE4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L08DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers
Logic - Latches - 74HC573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details