Texas Instruments High-Performance Analog Latches CY74FCT16373CTPVCT

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT16373CTPVCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches CY74FCT16373CTPVCT
IC 16BIT TRANSP D LATCH 48SSOP

IC 16BIT TRANSP D LATCH 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16373CTPVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16373CTPVCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT16373CTPVCT
IC 16BIT TRANSP D LATCH 48SSOP

IC 16BIT TRANSP D LATCH 48SSOP

Supplier's Site
Latches - CY74FCT16373CTPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16373CTPVCT-ND CY74FCT16373CTPVCT CY74FCT16373CTPVCT CY74FCT16373CTPVCT
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74AVC16373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Octal Transparent Latch - 74FCT373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers