Texas Instruments SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs JM38510/65453BSA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - JM38510/65453BSA - Texas Instruments
Dallas, TX, United States
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs
JM38510/65453BSA
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs JM38510/65453BSA
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/65453BSA
Integrated Circuits (ICs) - Logic - Latches JM38510/65453BSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site
Latches - JM38510/65453BSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/65453BSA JM38510/65453BSA JM38510/65453BSA
Product Name SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers