Texas Instruments SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373NE4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC373NE4 - Texas Instruments
Dallas, TX, United States
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC373NE4
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373NE4
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-SN74AC373NE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Latches - SN74AC373NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC373NE4
Integrated Circuits (ICs) - Logic - Latches SN74AC373NE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC373NE4 296-SN74AC373NE4-ND SN74AC373NE4 SN74AC373NE4
Product Name SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers
Latches - 54ABT573J-QML - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details