Texas Instruments SN74ABT16843 18-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT16843DL

Description
18-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16843 18-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT16843DL - Texas Instruments
Dallas, TX, United States
SN74ABT16843 18-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT16843DL
SN74ABT16843 18-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT16843DL
18-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT16843DL
766881-SN74ABT16843DL
Logic - Logic - Latches - SN74ABT16843DL 766881-SN74ABT16843DL
Manufacturer: Texas Instruments Win Source Part Number: 766881-SN74ABT16843D L Series: 74ABT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 4ns Family Name: SN74ABT16843 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ABT16843DGGRE4; 74ABT16843DGGRG4; SN74ABT16843DGG; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 766881-SN74ABT16843DL
Series: 74ABT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 4ns
Family Name: SN74ABT16843
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ABT16843DGGRE4; 74ABT16843DGGRG4; SN74ABT16843DGG;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-33619-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT16843DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT16843DL
Integrated Circuits (ICs) - Logic - Latches SN74ABT16843DL
IC 18BIT BUS-INTRFC D 3ST 56SSOP

IC 18BIT BUS-INTRFC D 3ST 56SSOP

Supplier's Site
Logic - Latches - SN74ABT16843DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT16843DL
Logic - Latches SN74ABT16843DL
IC 18BIT BUS-INTRFC D 3ST 56SSOP

IC 18BIT BUS-INTRFC D 3ST 56SSOP

Supplier's Site Datasheet
Latches - SN74ABT16843DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT16843DL 766881-SN74ABT16843DL 296-33619-5-ND SN74ABT16843DL SN74ABT16843DL SN74ABT16843DL
Product Name SN74ABT16843 18-Bit Bus-Interface D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ABT16843DL Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 4.8 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 74F373DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers