Texas Instruments SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs SN74AC563DBR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC563DBR - Texas Instruments
Dallas, TX, United States
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC563DBR
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs SN74AC563DBR
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4333-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257428-SN74AC563DBR
Integrated Circuits (ICs) - Logic - Latches 1257428-SN74AC563DBR
Win Source Part Number: 1257428-SN74AC563DBR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.6ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AC563DBRR,296-4 333-6,-296-4333-1,29 6-4333-2,296-4333-1, SN74AC563DBRG4,-SN74 AC563DBRG4,-SN74AC56 3DBRE4R,2156-SN74AC5 63DBR,-296-4333-1,SN 74AC563DBRE4,-SN74AC 563DBRG4R,TEXTISSN74 AC563DBR,SN74AC563DB RG4,296-4333-6R,SN74 AC563DBRE4,-SN74AC56 3DBRE4 Base Product Number: 74AC563

Win Source Part Number: 1257428-SN74AC563DBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AC563DBRR,296-4333-6,-296-4333-1,296-4333-2,296-4333-1,SN74AC563DBRG4,-SN74AC563DBRG4,-SN74AC563DBRE4R,2156-SN74AC563DBR,-296-4333-1,SN74AC563DBRE4,-SN74AC563DBRG4R,TEXTISSN74AC563DBR,SN74AC563DBRG4,296-4333-6R,SN74AC563DBRE4,-SN74AC563DBRE4
Base Product Number: 74AC563

Buy Now Datasheet
Latches - SN74AC563DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74AC563DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC563DBR
Logic - Latches SN74AC563DBR
IC OCT D-TYP TRANSP LATCH 20SSOP

IC OCT D-TYP TRANSP LATCH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC563DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC563DBR
Integrated Circuits (ICs) - Logic - Latches SN74AC563DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC563DBR 296-4333-2-ND 1257428-SN74AC563DBR SN74AC563DBR SN74AC563DBR SN74AC563DBR
Product Name SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 15 ns 4.6 ns 4.6 ns 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
 - 74BCT573PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP20
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers