Texas Instruments SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502B2A

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs - JM38510/32502B2A - Texas Instruments
Dallas, TX, United States
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs
JM38510/32502B2A
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502B2A
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/32502B2A
Integrated Circuits (ICs) - Logic - Latches JM38510/32502B2A
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site
Latches - JM38510/32502B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/32502B2A JM38510/32502B2A JM38510/32502B2A
Product Name SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details