Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
IC D-TYPE TRANSP SGL 8:8 20CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | JM38510/37203BRA | JM38510/37203BRA | JM38510/37203BRA |
| Product Name | SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 27 mA | ||
| Propagation Delay | 16 ns |