16-bit D-type latches designed for bus applications requiring high speed and low power, available in 48-pin SSOP package with a 25-mil pitch, operating over an industrial temperature range of -40°C to +85°C with a 5V ±10% supply voltage. Features 32 mA source and 64 mA sink output current capability, typical output skew less than 250 ps, and ground bounce less than 1.0 V at 5V supply. Supports partial-power-down mode operation with I_off circuitry to prevent backflow when powered down.
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT TRANSP D LATCH 48SSOP
IC 16BIT TRANSP D LATCH 48SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT16373ATPVCT | 296-CY74FCT16373ATPVCT-ND | CY74FCT16373ATPVCT | CY74FCT16373ATPVCT | CY74FCT16373ATPVCT |
| Product Name | CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.5000 mA | ||||
| Propagation Delay | 5.2 ns | 2 ns | 2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |