Texas Instruments SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ABT16373ADLRG4

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74ABT16373ADLRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74ABT16373ADLRG4
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ABT16373ADLRG4
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - SN74ABT16373ADLRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT16373ADLRG4
1253088-SN74ABT16373ADLRG4
Logic - Logic - Latches - SN74ABT16373ADLRG4 1253088-SN74ABT16373ADLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253088-SN74ABT16373 ADLRG4 Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 4.1ns Family Name: SN74ABT16373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): SN74ABT16373DL; SN74ABT16373DLR; 74ABT16373CSSCX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253088-SN74ABT16373ADLRG4
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 4.1ns
Family Name: SN74ABT16373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): SN74ABT16373DL; SN74ABT16373DLR; 74ABT16373CSSCX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74ABT16373ADLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT16373ADLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT16373ADLRG4
Integrated Circuits (ICs) - Logic - Latches SN74ABT16373ADLRG4
IC 16BIT TRANSP D LATCH 48-SSOP

IC 16BIT TRANSP D LATCH 48-SSOP

Supplier's Site
Logic - Latches SN74ABT16373ADLRG4
IC 16BIT TRANSP D LATCH 48-SSOP

IC 16BIT TRANSP D LATCH 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT16373ADLRG4 SN74ABT16373ADLRG4-ND 1253088-SN74ABT16373ADLRG4 SN74ABT16373ADLRG4 SN74ABT16373ADLRG4 SN74ABT16373ADLRG4
Product Name SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABT16373ADLRG4 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 6.3 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers