Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74ABT841ANS

Description
IC 10BIT BUS-INTFC D 3ST 24SO
Description
IC 10BIT BUS-INTFC D 3ST 24SO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ANS
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ANS
IC 10BIT BUS-INTFC D 3ST 24SO

IC 10BIT BUS-INTFC D 3ST 24SO

Supplier's Site
Latches - SN74ABT841ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State, Non-Inverted 24-SO

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State, Non-Inverted 24-SO

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74ABT841ANS SN74ABT841ANS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details