Win Source Part Number: 1257420-SN74AC563DWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AC563DWR-TI
Base Product Number: 74AC563
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCTAL D TRANSP LATCH 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257420-SN74AC563DWR | SN74AC563DWR-ND | SN74AC563DWR | SN74AC563DWR | SN74AC563DWR |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 4.6 ns | 4.6 ns | 4.6 ns |