Texas Instruments Latches MM74HC373J

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC373J
Latches MM74HC373J
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC373J - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC373J
Integrated Circuits (ICs) - Logic - Latches MM74HC373J
BUS DRIVER, HC/UH SERIES

BUS DRIVER, HC/UH SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number MM74HC373J MM74HC373J
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74ACT573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH162373APVG8 - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers