Texas Instruments SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373MDWREP

Description
Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT373MDWREP - Texas Instruments
Dallas, TX, United States
SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT373MDWREP
SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373MDWREP
Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125

Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-22258-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT373MDWREP
1253341-SN74ACT373MDWREP
Logic - Logic - Latches - SN74ACT373MDWREP 1253341-SN74ACT373MDWREP
Manufacturer: Texas Instruments Win Source Part Number: 1253341-SN74ACT373MD WREP Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8.5ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 74ACT373 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253341-SN74ACT373MDWREP
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 8.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ACT373MDWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT373MDWREP
Integrated Circuits (ICs) - Logic - Latches SN74ACT373MDWREP
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74ACT373MDWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74ACT373MDWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT373MDWREP
Logic - Latches SN74ACT373MDWREP
IC OCTAL D TRANSP LATCH 20-SOIC

IC OCTAL D TRANSP LATCH 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT373MDWREP 296-22258-2-ND 1253341-SN74ACT373MDWREP SN74ACT373MDWREP SN74ACT373MDWREP SN74ACT373MDWREP
Product Name SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ACT373MDWREP Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 8.5 ns 8.5 ns 8.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Latches - 54LS259LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers