High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051620-CD74HC373MG4
Packaging: Rail/Tube
Length: 12.8 mm
Number of Circuits: 1
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Height: 2.35 mm
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Low Level Output Current: 7.8 mA
Independent Circuits: 1
Quiescent Current: 8 µA
Propagation Delay: 26 ns
Output Current: 7.8 mA
Width: 7.52 mm
Categories: Logic - Flip Flops
Case / Package: SOIC
Alternative Parts (Cross-Reference): MM74HC573SJX; SN74HC373DW; MM74HC273WM; CD74HC573M96; CD74HC573M; MM74HC574SJX;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 30 ns
Logic Function: D-Type, Latch
Number of Input Lines: 8
Number of Output Lines: 8
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Flip-Flops |
| Product Number | CD74HC373MG4 | 1051620-CD74HC373MG4 |
| Product Name | CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Logic - Logic - Flip Flops - CD74HC373MG4 |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 6 | |
| Operating Current | 0.0800 mA | |
| Propagation Delay | 32 ns |