Texas Instruments Integrated Circuits (ICs) - Logic - Latches JD54F373SSA

Description
54F373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510/34601SSA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54F373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510/34601SSA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JD54F373SSA - Rochester Electronics
Newburyport, MA, United States
54F373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510/34601SSA) - SPACE-LEVEL LOGIC

54F373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510/34601SSA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
JD54F373SSA
Integrated Circuits (ICs) - Logic - Latches JD54F373SSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number JD54F373SSA JD54F373SSA
Product Name Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT16373SSCX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT162373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
2 suppliers