High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160391-CD74HCT373M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 35ns
Family Name: CD74HCT373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74HCT373D/S212,118; 74HCT373D/S212; 74HCT373D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
74HCT CMOS, SMD, 74HCT373, SOIC20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:32ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRNSP LATCH HS 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT373M | 296-12843-5-ND | 1160391-CD74HCT373M | 26AJ5494 | CD74HCT373M | CD74HCT373M | CD74HCT373M |
| Product Name | CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74HCT373M | 74Hct Cmos, Smd, 74Hct373, Soic20; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 40 ns | 35 ns | 35 ns | 32 ns | 35 ns |