High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC OCTAL LATCH TRI-ST 20-DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC563E | 296-33109-5-ND | CD74HC563E | CD74HC563E | CD74HC563E |
| Product Name | CD74HC563 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 37 ns | 12 ns | 12 ns |