High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160419-CD74HCT573M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT LATCH TRANSP 3/ST 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT573M | 296-26032-5-ND | 1160419-CD74HCT573M | CD74HCT573M | CD74HCT573M | CD74HCT573M |
| Product Name | CD74HCT573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74HCT573M | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 40 ns | 35 ns | 35 ns |