Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT533ADW | 296-4013-5-ND | SN74ABT533ADW | SN74ABT533ADW |
| Product Name | SN74ABT533A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | ||
| Output Characteristics | 3-State | 3-State | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 30 mA | |||
| Propagation Delay | 7.6 ns | 4.9 ns |