Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT TRANSP D-LATCH 48-SSOP
IC 16BIT TRANSP D-LATCH 48-SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CLVTH162373MDLREP | 296-22120-2-ND | CLVTH162373MDLREP | CLVTH162373MDLREP | CLVTH162373MDLREP |
| Product Name | SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Operating Current | 5 mA | ||||
| Propagation Delay | 4.6 ns | 4.7 ns | 4.7 ns |