SN74ABT162260DLR -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74ABT162260DLR
Description
BUS EXCHANGER
-
Acme Chip Technology Co., Limited
Description
BUS EXCHANGER
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74ABT162260DLR |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Addressable D
Supply Voltage
6
Operating Current
0.0800 mA
View Details
4 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
QSOP 150 MIL
View Details
3 suppliers