Texas Instruments CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573EE4

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC573EE4 - Texas Instruments
Dallas, TX, United States
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs
CD74HC573EE4
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573EE4
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-CD74HC573EE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Latches - CD74HC573EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC573EE4
Integrated Circuits (ICs) - Logic - Latches CD74HC573EE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC573EE4 296-CD74HC573EE4-ND CD74HC573EE4 CD74HC573EE4
Product Name CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 37 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9334FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers