Texas Instruments CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573MG4

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC573MG4 - Texas Instruments
Dallas, TX, United States
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs
CD74HC573MG4
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573MG4
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HC573MG4
771394-CD74HC573MG4
Logic - Logic - Latches - CD74HC573MG4 771394-CD74HC573MG4
Manufacturer: Texas Instruments Win Source Part Number: 771394-CD74HC573MG4 Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 30ns Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771394-CD74HC573MG4
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 30ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - CD74HC573MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now
Latches - CD74HC573MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD74HC573MG4 771394-CD74HC573MG4 CD74HC573MG4
Product Name CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD74HC573MG4 Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 37 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QLA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details