High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
IC DUAL 2BIT TRANS LATCH 16TSSOP
IC DUAL 2BIT TRANS LATCH 16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC75PWT | 296-CD74HC75PWTCT-ND | CD74HC75PWT | CD74HC75PWT | CD74HC75PWT |
| Product Name | CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 24 ns | 10 ns | 10 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |