Texas Instruments SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533PW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs - SN74ACT533PW - Texas Instruments
Dallas, TX, United States
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs
SN74ACT533PW
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533PW
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - SN74ACT533PW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257393-SN74ACT533PW
Integrated Circuits (ICs) - Logic - Latches 1257393-SN74ACT533PW
Win Source Part Number: 1257393-SN74ACT533PW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tube Standard Package: 70 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT533PWE4,SN74A CT533PWG4,TEXTISSN74 ACT533PW,SN74ACT533P WG4,SN74ACT533PWE4,2 156-SN74ACT533PW Base Product Number: 74ACT533

Win Source Part Number: 1257393-SN74ACT533PW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT533PWE4,SN74ACT533PWG4,TEXTISSN74ACT533PW,SN74ACT533PWG4,SN74ACT533PWE4,2156-SN74ACT533PW
Base Product Number: 74ACT533

Buy Now Datasheet
Logic - Latches - SN74ACT533PW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT533PW
Logic - Latches SN74ACT533PW
IC OCTAL D TRANSP LATCH 20-TSSOP

IC OCTAL D TRANSP LATCH 20-TSSOP

Supplier's Site Datasheet
Latches - SN74ACT533PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT533PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT533PW
Integrated Circuits (ICs) - Logic - Latches SN74ACT533PW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT533PW SN74ACT533PW-ND 1257393-SN74ACT533PW SN74ACT533PW SN74ACT533PW SN74ACT533PW
Product Name SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 2.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers