High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 129902-CD74HCT259E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 16ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC 8BIT ADDRESSABLE LATCH 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC 8BIT ADDRESSABLE LATCH 16-DIP
74HCT CMOS, 74HCT259, DIP16, 5.5V; Logic Family / Base Number:74HCT259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:16ns; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT259E | 296-2109-5-ND | 129902-CD74HCT259E | CD74HCT259E | CD74HCT259E | CD74HCT259E | 26AJ5488 |
| Product Name | CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch | Latches | Logic - Logic - Latches - CD74HCT259E | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | 74Hct Cmos, 74Hct259, Dip16, 5.5V; Logic Family / Base Number Texas Instruments |
| Latch Type | Addressable D | Addressable D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 49 ns | 16 ns | 16 ns | 16 ns | 16 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |