Texas Instruments SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs SN74ABT373DWRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT373DWRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT373DWRG4
SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs SN74ABT373DWRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT373DWRG4
042716-SN74ABT373DWRG4
Logic - Logic - Latches - SN74ABT373DWRG4 042716-SN74ABT373DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 042716-SN74ABT373DWR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4.6ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042716-SN74ABT373DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4.6ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number SN74ABT373DWRG4 042716-SN74ABT373DWRG4
Product Name SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ABT373DWRG4
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V
Operating Current 30 mA
Propagation Delay 7.2 ns 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers
SN54HC573A-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8512801VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers