Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AC373NS

Description
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs
Request a Quote Datasheet
Description
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AC373NS - Rochester Electronics
Newburyport, MA, United States
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs

SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC373NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC373NS
Integrated Circuits (ICs) - Logic - Latches SN74AC373NS
IC OCT D-TYP TRANSP LATCH 20SO

IC OCT D-TYP TRANSP LATCH 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number SN74AC373NS SN74AC373NS
Product Name Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
Latches - HEF40373BT,653-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
5 suppliers
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details