Texas Instruments High-Performance Analog Latches SN74ACT563DBRE4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ACT563DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74ACT563DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT563DBRE4
Logic - Latches SN74ACT563DBRE4
IC OCTAL D TRANSP LATCH 20-SSOP

IC OCTAL D TRANSP LATCH 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74ACT563DBRE4 SN74ACT563DBRE4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC162373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
2 suppliers