Texas Instruments High-Performance Analog Latches CD74HC75NSRE4

Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SO
Datasheet
Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD74HC75NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SO

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SO

Buy Now
Logic - Latches - CD74HC75NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC75NSRE4
Logic - Latches CD74HC75NSRE4
IC DUAL 2BIT TRANS LATCH 16SO

IC DUAL 2BIT TRANS LATCH 16SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CD74HC75NSRE4 CD74HC75NSRE4
Product Name Latches Logic - Latches
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT573D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163-1
View Details
Logic - Latches - 74LCX16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers