Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ABT573ANS

Description
TRANSPARENT D-TYPE LATCH, 8-BIT
Description
TRANSPARENT D-TYPE LATCH, 8-BIT

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573ANS
Integrated Circuits (ICs) - Logic - Latches SN74ABT573ANS
TRANSPARENT D-TYPE LATCH, 8-BIT

TRANSPARENT D-TYPE LATCH, 8-BIT

Supplier's Site
Latches - SN74ABT573ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74ABT573ANS SN74ABT573ANS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG:11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74HC573PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Latched Transceiver - 74FCT543ATSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details